KTR Corporation Backlash-Free Servo Coupling TOOLFLEX® CF

Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Extremely short design 25 % higher torques possible compared to type M or type S High torsional stiffness Backlash-free, torsionally stiff Maintenance-free Subject to welded connection suitable for high temperatures (max. 280° C) Particularly suitable for the use on gearboxes Flange-shaft connection Optionally available as type M (6 section bellows) and S (4 section bellows, short design) Torques from 35 – 340 Nm Available as special design with 1, 2 or 3 section bellows
Datasheet
Description
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Extremely short design 25 % higher torques possible compared to type M or type S High torsional stiffness Backlash-free, torsionally stiff Maintenance-free Subject to welded connection suitable for high temperatures (max. 280° C) Particularly suitable for the use on gearboxes Flange-shaft connection Optionally available as type M (6 section bellows) and S (4 section bellows, short design) Torques from 35 – 340 Nm Available as special design with 1, 2 or 3 section bellows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Servo Coupling - TOOLFLEX® CF - KTR Corporation
Michigan City, IN, USA
Backlash-Free Servo Coupling
TOOLFLEX® CF
Backlash-Free Servo Coupling TOOLFLEX® CF
TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia. In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type. Product features Extremely short design 25 % higher torques possible compared to type M or type S High torsional stiffness Backlash-free, torsionally stiff Maintenance-free Subject to welded connection suitable for high temperatures (max. 280° C) Particularly suitable for the use on gearboxes Flange-shaft connection Optionally available as type M (6 section bellows) and S (4 section bellows, short design) Torques from 35 – 340 Nm Available as special design with 1, 2 or 3 section bellows

TOOLFLEX® is a torsionally stiff, flexible metal bellow coupling with a bellow from stainless steel and coupling hubs from aluminium (in size 55 and 65 as well as with type KN the coupling hubs are from steel). The metal bellow compensates perfectly for axial, radial and angular displacements. At the same time its geometric shape allows for high torsional stiffness and a low mass moment of inertia.
In addition it is resistant to media influences and critical operating conditions. For different applications and assemblies the TOOLFLEX offers various hub designs as well as two different bellow lengths. The combination of these single parts forms one type.

Product features

  • Extremely short design
  • 25 % higher torques possible compared to type M or type S
  • High torsional stiffness
  • Backlash-free, torsionally stiff
  • Maintenance-free
  • Subject to welded connection suitable for high temperatures (max. 280° C)
  • Particularly suitable for the use on gearboxes
  • Flange-shaft connection
  • Optionally available as type M (6 section bellows) and S (4 section bellows, short design)
  • Torques from 35 – 340 Nm
  • Available as special design with 1, 2 or 3 section bellows
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number TOOLFLEX® CF
Product Name Backlash-Free Servo Coupling
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details