KTR Corporation Flexible Jaw and Pin Coupling ROTEX®SP GN and EN

Description
Product features Cam geometry consists of conductive and high-strength plastics Maintenance-free in hazardous areas Failsafe and non-sparking Material of hub base: steel, aluminium, others Axial plug-in Compact design Double-cardanic design for high shaft displacements with low restoring forces possible ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Performance In contrast to other flexible couplings, the intermediate members of which are subject to bending stress and are therefore prone to earlier wear, the flexible teeth of ROTEX® couplings are subject to pressure only. This gives the additional advantage of the individual teeth being able to accept considerably higher loads. The elastomer parts show deformation with load and excessive speeds. Sufficient space for expansion should be ensured. The maximum torsion angle with ROTEX® couplings of any size amounts to 5°. They can be fitted both horizontally and vertically. T-PUR® - The new heart of ROTEX® With the temperature-resistan t polyurethane T-PUR® of KTR the properties of the ROTEX® have been optimized importantly. T-PUR is a much more temperature-resistan t and has a longer service life than polyurethane material. From the visual point of view we have characterized the material T-PUR® by the colours orange (92 Shore A), purple (98 Shore A) and pale green (64 Shore D). The previous spiders made from polyurethane in yellow, red and natural white with green ends will still be available.
Description
Product features Cam geometry consists of conductive and high-strength plastics Maintenance-free in hazardous areas Failsafe and non-sparking Material of hub base: steel, aluminium, others Axial plug-in Compact design Double-cardanic design for high shaft displacements with low restoring forces possible ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Performance In contrast to other flexible couplings, the intermediate members of which are subject to bending stress and are therefore prone to earlier wear, the flexible teeth of ROTEX® couplings are subject to pressure only. This gives the additional advantage of the individual teeth being able to accept considerably higher loads. The elastomer parts show deformation with load and excessive speeds. Sufficient space for expansion should be ensured. The maximum torsion angle with ROTEX® couplings of any size amounts to 5°. They can be fitted both horizontally and vertically. T-PUR® - The new heart of ROTEX® With the temperature-resistan t polyurethane T-PUR® of KTR the properties of the ROTEX® have been optimized importantly. T-PUR is a much more temperature-resistan t and has a longer service life than polyurethane material. From the visual point of view we have characterized the material T-PUR® by the colours orange (92 Shore A), purple (98 Shore A) and pale green (64 Shore D). The previous spiders made from polyurethane in yellow, red and natural white with green ends will still be available.

Suppliers

Company
Product
Description
Supplier Links
Flexible Jaw and Pin Coupling - ROTEX®SP GN and EN - KTR Corporation
Michigan City, IN, USA
Flexible Jaw and Pin Coupling
ROTEX®SP GN and EN
Flexible Jaw and Pin Coupling ROTEX®SP GN and EN
Product features Cam geometry consists of conductive and high-strength plastics Maintenance-free in hazardous areas Failsafe and non-sparking Material of hub base: steel, aluminium, others Axial plug-in Compact design Double-cardanic design for high shaft displacements with low restoring forces possible ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Performance In contrast to other flexible couplings, the intermediate members of which are subject to bending stress and are therefore prone to earlier wear, the flexible teeth of ROTEX® couplings are subject to pressure only. This gives the additional advantage of the individual teeth being able to accept considerably higher loads. The elastomer parts show deformation with load and excessive speeds. Sufficient space for expansion should be ensured. The maximum torsion angle with ROTEX® couplings of any size amounts to 5°. They can be fitted both horizontally and vertically. T-PUR® - The new heart of ROTEX® With the temperature-resistan t polyurethane T-PUR® of KTR the properties of the ROTEX® have been optimized importantly. T-PUR is a much more temperature-resistan t and has a longer service life than polyurethane material. From the visual point of view we have characterized the material T-PUR® by the colours orange (92 Shore A), purple (98 Shore A) and pale green (64 Shore D). The previous spiders made from polyurethane in yellow, red and natural white with green ends will still be available.

Product features

  • Cam geometry consists of conductive and high-strength plastics
  • Maintenance-free in hazardous areas
  • Failsafe and non-sparking
  • Material of hub base: steel, aluminium, others
  • Axial plug-in
  • Compact design
  • Double-cardanic design for high shaft displacements with low restoring forces possible

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Performance

In contrast to other flexible couplings, the intermediate members of which are subject to bending stress and are therefore prone to earlier wear, the flexible teeth of ROTEX® couplings are subject to pressure only. This gives the additional advantage of the individual teeth being able to accept considerably higher loads.

The elastomer parts show deformation with load and excessive speeds. Sufficient space for expansion should be ensured.

The maximum torsion angle with ROTEX® couplings of any size amounts to 5°. They can be fitted both horizontally and vertically.

T-PUR® - The new heart of ROTEX®

With the temperature-resistant polyurethane T-PUR® of KTR the properties of the ROTEX® have been optimized importantly. T-PUR is a much more temperature-resistant and has a longer service life than polyurethane material. From the visual point of view we have characterized the material T-PUR® by the colours orange (92 Shore A), purple (98 Shore A) and pale green (64 Shore D). The previous spiders made from polyurethane in yellow, red and natural white with green ends will still be available.

Supplier's Site

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX®SP GN and EN
Product Name Flexible Jaw and Pin Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 310 to 5531 In-lbs (357 to 6378 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details