KTR Corporation Torsionally Flexible Coupling with Shiftable Shaft Extensions ROTEX® SD

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling shiftable at standstill, suitable for a wide range of machinery Easy to engage and disengage with standstill of machinery Shifting hub may be combined with slip ring and shift linkage With pre-bored hubs the shifting force must be set after final machining Complete shifting device consisting of: Separated shift ring from red bronze, shift fork, shifting shaft, shifting lever, eye type bearing
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling shiftable at standstill, suitable for a wide range of machinery Easy to engage and disengage with standstill of machinery Shifting hub may be combined with slip ring and shift linkage With pre-bored hubs the shifting force must be set after final machining Complete shifting device consisting of: Separated shift ring from red bronze, shift fork, shifting shaft, shifting lever, eye type bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Coupling with Shiftable Shaft Extensions - ROTEX® SD - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Coupling with Shiftable Shaft Extensions
ROTEX® SD
Torsionally Flexible Coupling with Shiftable Shaft Extensions ROTEX® SD
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling shiftable at standstill, suitable for a wide range of machinery Easy to engage and disengage with standstill of machinery Shifting hub may be combined with slip ring and shift linkage With pre-bored hubs the shifting force must be set after final machining Complete shifting device consisting of: Separated shift ring from red bronze, shift fork, shifting shaft, shifting lever, eye type bearing

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Jaw-type coupling shiftable at standstill, suitable for a wide range of machinery
  • Easy to engage and disengage with standstill of machinery
  • Shifting hub may be combined with slip ring and shift linkage
  • With pre-bored hubs the shifting force must be set after final machining
  • Complete shifting device consisting of: Separated shift ring from red bronze, shift fork, shifting shaft, shifting lever, eye type bearing
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® SD
Product Name Torsionally Flexible Coupling with Shiftable Shaft Extensions
Coupling Type Spider; Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 16.54 inch (100 to 420 mm)
View Details