KTR Corporation Torsionally Flexible Coupling with Disk for Braking Calipers ROTEX® SBAN

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with disk for braking calipers Each coupling type may be combined with different disk sizes of the brake The brake disk has to be mounted to the hub shoulder 1Nd The max. brake torque must not exceed the max. torque of the coupling
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with disk for braking calipers Each coupling type may be combined with different disk sizes of the brake The brake disk has to be mounted to the hub shoulder 1Nd The max. brake torque must not exceed the max. torque of the coupling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Coupling with Disk for Braking Calipers - ROTEX® SBAN - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Coupling with Disk for Braking Calipers
ROTEX® SBAN
Torsionally Flexible Coupling with Disk for Braking Calipers ROTEX® SBAN
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with disk for braking calipers Each coupling type may be combined with different disk sizes of the brake The brake disk has to be mounted to the hub shoulder 1Nd The max. brake torque must not exceed the max. torque of the coupling

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Jaw-type coupling with disk for braking calipers
  • Each coupling type may be combined with different disk sizes of the brake
  • The brake disk has to be mounted to the hub shoulder 1Nd
  • The max. brake torque must not exceed the max. torque of the coupling
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® SBAN
Product Name Torsionally Flexible Coupling with Disk for Braking Calipers
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details