KTR Corporation Backlash-Free Flexible Shaft Coupling ROTEX® GS

Description
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, vibration-reducing jaw-type coupling Axial plug-in Maintenance-free Electrically insulating Failsafe Torques from 0.2 to 5,850 Nm Ambient temperatures from -50° C to +150° C possible (dependent on spider) Couplings for machine tools, automation, power transmission, medical technology, packaging technology
Datasheet
Description
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, vibration-reducing jaw-type coupling Axial plug-in Maintenance-free Electrically insulating Failsafe Torques from 0.2 to 5,850 Nm Ambient temperatures from -50° C to +150° C possible (dependent on spider) Couplings for machine tools, automation, power transmission, medical technology, packaging technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Flexible Shaft Coupling - ROTEX® GS - KTR Corporation
Michigan City, IN, USA
Backlash-Free Flexible Shaft Coupling
ROTEX® GS
Backlash-Free Flexible Shaft Coupling ROTEX® GS
ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size. Product features Backlash-free, vibration-reducing jaw-type coupling Axial plug-in Maintenance-free Electrically insulating Failsafe Torques from 0.2 to 5,850 Nm Ambient temperatures from -50° C to +150° C possible (dependent on spider) Couplings for machine tools, automation, power transmission, medical technology, packaging technology

ROTEX® GS is a three-part coupling, backlash-free under pre-stress. The different hub designs and the different Shore hardnesses offer the optimal coupling for each application in automation engineering. In spite of its vibration-damping characteristics it is torsionally stiff so that it is not necessary to make any concessions to accuracy even with highly dynamic servo drives. The ROTEX GS works with the modular system; a high variety of different hub designs is available which can be combined within one coupling size.

Product features

  • Backlash-free, vibration-reducing jaw-type coupling
  • Axial plug-in
  • Maintenance-free
  • Electrically insulating
  • Failsafe
  • Torques from 0.2 to 5,850 Nm
  • Ambient temperatures from -50° C to +150° C possible (dependent on spider)
  • Couplings for machine tools, automation, power transmission, medical technology, packaging technology
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS
Product Name Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 7.96 to 31858 In-lbs (9.18 to 36735 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.2362 to 4.33 inch (6 to 110 mm)
Coupling Diameter 0.3937 to 7.87 inch (10 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Flexible Coupling Flectors - 8087263 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details