KTR Corporation Backlash-Free Flexible Shaft Coupling ROTEX® GS ZR2

Description
For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer. The clamping sets on the intermediate shaft allow to transmit high torques and can be shifted for radial disassembly/assembly . The external coupling hubs can be selected from the ROTEX® GS programme. Product features Intermediate shaft coupling with CLAMPEX clamping elements for high friction tightness For connection of larger shaft distances Spacer part to be disassembled radially
Datasheet
Description
For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer. The clamping sets on the intermediate shaft allow to transmit high torques and can be shifted for radial disassembly/assembly . The external coupling hubs can be selected from the ROTEX® GS programme. Product features Intermediate shaft coupling with CLAMPEX clamping elements for high friction tightness For connection of larger shaft distances Spacer part to be disassembled radially
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Flexible Shaft Coupling - ROTEX® GS ZR2 - KTR Corporation
Michigan City, IN, USA
Backlash-Free Flexible Shaft Coupling
ROTEX® GS ZR2
Backlash-Free Flexible Shaft Coupling ROTEX® GS ZR2
For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer. The clamping sets on the intermediate shaft allow to transmit high torques and can be shifted for radial disassembly/assembly . The external coupling hubs can be selected from the ROTEX® GS programme. Product features Intermediate shaft coupling with CLAMPEX clamping elements for high friction tightness For connection of larger shaft distances Spacer part to be disassembled radially

For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer. The clamping sets on the intermediate shaft allow to transmit high torques and can be shifted for radial disassembly/assembly. The external coupling hubs can be selected from the ROTEX® GS programme.

Product features

  • Intermediate shaft coupling with CLAMPEX clamping elements for high friction tightness
  • For connection of larger shaft distances
  • Spacer part to be disassembled radially
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS ZR2
Product Name Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 111 to 10398 In-lbs (128 to 11990 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.6299 to 3.15 inch (16 to 80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
Flexible Couplings - 606044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details