KTR Corporation Double Cardanic Backlash-Free Flexible Shaft Coupling ROTEX® GS DKM

Description
DKM is the double-cardanic type of ROTEX® GS. It is used on all those applications which have to compensate for big shaft displacements or bridge large shaft distance dimensions. ROTEX® GS DKM can be combined with the different hub types of ROTEX® GS. Product features Double-cardanic jaw-type coupling Compensation of higher radial displacements possible Large shaft distance dimensions
Datasheet
Description
DKM is the double-cardanic type of ROTEX® GS. It is used on all those applications which have to compensate for big shaft displacements or bridge large shaft distance dimensions. ROTEX® GS DKM can be combined with the different hub types of ROTEX® GS. Product features Double-cardanic jaw-type coupling Compensation of higher radial displacements possible Large shaft distance dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cardanic Backlash-Free Flexible Shaft Coupling - ROTEX® GS DKM - KTR Corporation
Michigan City, IN, USA
Double Cardanic Backlash-Free Flexible Shaft Coupling
ROTEX® GS DKM
Double Cardanic Backlash-Free Flexible Shaft Coupling ROTEX® GS DKM
DKM is the double-cardanic type of ROTEX® GS. It is used on all those applications which have to compensate for big shaft displacements or bridge large shaft distance dimensions. ROTEX® GS DKM can be combined with the different hub types of ROTEX® GS. Product features Double-cardanic jaw-type coupling Compensation of higher radial displacements possible Large shaft distance dimensions

DKM is the double-cardanic type of ROTEX® GS. It is used on all those applications which have to compensate for big shaft displacements or bridge large shaft distance dimensions. ROTEX® GS DKM can be combined with the different hub types of ROTEX® GS.

Product features

  • Double-cardanic jaw-type coupling
  • Compensation of higher radial displacements possible
  • Large shaft distance dimensions
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS DKM
Product Name Double Cardanic Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 7.96 to 7301 In-lbs (9.18 to 8418 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.1969 to 2.91 inch (5 to 74 mm)
Coupling Diameter 0.3937 to 4.72 inch (10 to 120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032422 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details