KTR Corporation Backlash-Free Flexible Shaft Coupling ROTEX® GS Compact

Description
ROTEX® GS Compact is a clamping hub type with extremely short dimensions. It is shorter than the standard clamping hub by up to 1/3 and therefore particularly suitable for the use in narrow mounting spaces. Product features Up to 1/3 shorter than standard types Axially slotted, DBGM (Deutsches Bundes-Gebrauchs-Mus ter) Good concentric running properties Uniform power transmission due to cams without slots
Datasheet
Description
ROTEX® GS Compact is a clamping hub type with extremely short dimensions. It is shorter than the standard clamping hub by up to 1/3 and therefore particularly suitable for the use in narrow mounting spaces. Product features Up to 1/3 shorter than standard types Axially slotted, DBGM (Deutsches Bundes-Gebrauchs-Mus ter) Good concentric running properties Uniform power transmission due to cams without slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Flexible Shaft Coupling - ROTEX® GS Compact - KTR Corporation
Michigan City, IN, USA
Backlash-Free Flexible Shaft Coupling
ROTEX® GS Compact
Backlash-Free Flexible Shaft Coupling ROTEX® GS Compact
ROTEX® GS Compact is a clamping hub type with extremely short dimensions. It is shorter than the standard clamping hub by up to 1/3 and therefore particularly suitable for the use in narrow mounting spaces. Product features Up to 1/3 shorter than standard types Axially slotted, DBGM (Deutsches Bundes-Gebrauchs-Mus ter) Good concentric running properties Uniform power transmission due to cams without slots

ROTEX® GS Compact is a clamping hub type with extremely short dimensions. It is shorter than the standard clamping hub by up to 1/3 and therefore particularly suitable for the use in narrow mounting spaces.

Product features

  • Up to 1/3 shorter than standard types
  • Axially slotted, DBGM (Deutsches Bundes-Gebrauchs-Muster)
  • Good concentric running properties
  • Uniform power transmission due to cams without slots
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS Compact
Product Name Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 10.62 to 3584 In-lbs (12.24 to 4133 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.2756 to 1.77 inch (7 to 45 mm)
Coupling Diameter 0.5512 to 3.15 inch (14 to 80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Flexible Coupling Flectors - 2032439 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details