KTR Corporation Backlash-Free Flexible Shaft Coupling ROTEX® GS Clamping Ring Hub

Description
The clamping ring hub light is our optimized clamping ring hub design (alu hub/steel ring) with internal clamping screws. The aluminium hub and the aluminium ring offer a low mass moment of inertia. Thanks to the block assembly the assembly is really easy. The ROTEX® GS light is particularly suitable for the transmission of high friction torques as well as for high-speed applications. This is the optimal coupling for each main spindle. Product features Integrated clamping system from aluminium Easy assembly due to internal clamping screws and block assembly High friction torques, high smoothness of running Application up to a peripheral speed of 50 m/s
Datasheet
Description
The clamping ring hub light is our optimized clamping ring hub design (alu hub/steel ring) with internal clamping screws. The aluminium hub and the aluminium ring offer a low mass moment of inertia. Thanks to the block assembly the assembly is really easy. The ROTEX® GS light is particularly suitable for the transmission of high friction torques as well as for high-speed applications. This is the optimal coupling for each main spindle. Product features Integrated clamping system from aluminium Easy assembly due to internal clamping screws and block assembly High friction torques, high smoothness of running Application up to a peripheral speed of 50 m/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Flexible Shaft Coupling - ROTEX® GS Clamping Ring Hub - KTR Corporation
Michigan City, IN, USA
Backlash-Free Flexible Shaft Coupling
ROTEX® GS Clamping Ring Hub
Backlash-Free Flexible Shaft Coupling ROTEX® GS Clamping Ring Hub
The clamping ring hub light is our optimized clamping ring hub design (alu hub/steel ring) with internal clamping screws. The aluminium hub and the aluminium ring offer a low mass moment of inertia. Thanks to the block assembly the assembly is really easy. The ROTEX® GS light is particularly suitable for the transmission of high friction torques as well as for high-speed applications. This is the optimal coupling for each main spindle. Product features Integrated clamping system from aluminium Easy assembly due to internal clamping screws and block assembly High friction torques, high smoothness of running Application up to a peripheral speed of 50 m/s

The clamping ring hub light is our optimized clamping ring hub design (alu hub/steel ring) with internal clamping screws. The aluminium hub and the aluminium ring offer a low mass moment of inertia. Thanks to the block assembly the assembly is really easy. The ROTEX® GS light is particularly suitable for the transmission of high friction torques as well as for high-speed applications. This is the optimal coupling for each main spindle.

Product features

  • Integrated clamping system from aluminium
  • Easy assembly due to internal clamping screws and block assembly
  • High friction torques, high smoothness of running
  • Application up to a peripheral speed of 50 m/s
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® GS Clamping Ring Hub
Product Name Backlash-Free Flexible Shaft Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Units English Design; Metric Design
Bore Diameter 0.7874 to 4.13 inch (20 to 105 mm)
Coupling Diameter 1.57 to 7.87 inch (40 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032412 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details