KTR Corporation Double Flange Torsionally Flexible Coupling ROTEX® DFN

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design applicable to heavy machinery Double flange design for connection of driving and driven machine Radial assembly possible without removal of other components Allowing for a faster replacement of the spider Flange material: part 3b GGG-40 (nodular iron) Particularly compact outside diameters
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design applicable to heavy machinery Double flange design for connection of driving and driven machine Radial assembly possible without removal of other components Allowing for a faster replacement of the spider Flange material: part 3b GGG-40 (nodular iron) Particularly compact outside diameters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Flange Torsionally Flexible Coupling - ROTEX® DFN - KTR Corporation
Michigan City, IN, USA
Double Flange Torsionally Flexible Coupling
ROTEX® DFN
Double Flange Torsionally Flexible Coupling ROTEX® DFN
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double flange design applicable to heavy machinery Double flange design for connection of driving and driven machine Radial assembly possible without removal of other components Allowing for a faster replacement of the spider Flange material: part 3b GGG-40 (nodular iron) Particularly compact outside diameters

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Double flange design applicable to heavy machinery
  • Double flange design for connection of driving and driven machine
  • Radial assembly possible without removal of other components
  • Allowing for a faster replacement of the spider
  • Flange material: part 3b GGG-40 (nodular iron)
  • Particularly compact outside diameters
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® DFN
Product Name Double Flange Torsionally Flexible Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.9449 to 7.87 inch (24 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 16.54 inch (100 to 420 mm)
View Details