KTR Corporation Connection Flange Torsionally Flexible Coupling ROTEX® CFN

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange designs applicable to heavy machinery Connection flange - shaft Particularly small outside diameters Material: Driving flange 3b from GGG-40 (nodular iron) Customer-specific connection flanges on request
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange designs applicable to heavy machinery Connection flange - shaft Particularly small outside diameters Material: Driving flange 3b from GGG-40 (nodular iron) Customer-specific connection flanges on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection Flange Torsionally Flexible Coupling - ROTEX® CFN - KTR Corporation
Michigan City, IN, USA
Connection Flange Torsionally Flexible Coupling
ROTEX® CFN
Connection Flange Torsionally Flexible Coupling ROTEX® CFN
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange designs applicable to heavy machinery Connection flange - shaft Particularly small outside diameters Material: Driving flange 3b from GGG-40 (nodular iron) Customer-specific connection flanges on request

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Flange designs applicable to heavy machinery
  • Connection flange - shaft
  • Particularly small outside diameters
  • Material: Driving flange 3b from GGG-40 (nodular iron)
  • Customer-specific connection flanges on request
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® CFN
Product Name Connection Flange Torsionally Flexible Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.9449 to 7.87 inch (24 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details