KTR Corporation Flange Design Torsionally Flexible Coupling ROTEX® CF

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange design applicable to heavy machinery Connection flange / shaft Material: Driving flange 3b from GGG-40 (nodular iron) Particularly small mounting length Customer specific connection flanges on request
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange design applicable to heavy machinery Connection flange / shaft Material: Driving flange 3b from GGG-40 (nodular iron) Particularly small mounting length Customer specific connection flanges on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Design Torsionally Flexible Coupling - ROTEX® CF - KTR Corporation
Michigan City, IN, USA
Flange Design Torsionally Flexible Coupling
ROTEX® CF
Flange Design Torsionally Flexible Coupling ROTEX® CF
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Flange design applicable to heavy machinery Connection flange / shaft Material: Driving flange 3b from GGG-40 (nodular iron) Particularly small mounting length Customer specific connection flanges on request

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Flange design applicable to heavy machinery
  • Connection flange / shaft
  • Material: Driving flange 3b from GGG-40 (nodular iron)
  • Particularly small mounting length
  • Customer specific connection flanges on request
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® CF
Product Name Flange Design Torsionally Flexible Coupling
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units English Design; Metric Design
Bore Diameter 0.9449 to 7.87 inch (24 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Couplings - 8100690 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details