KTR Corporation Torsionally Flexible Coupling with Brake Drum ROTEX® BTAN

Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with brake drum suitable for installation of external drum brakes With double shoes to DIN 15431/15435 Each coupling type may be combined with different sizes of the brake drum The max. brake torque must not exceed the max. torque of the coupling
Datasheet
Description
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with brake drum suitable for installation of external drum brakes With double shoes to DIN 15431/15435 Each coupling type may be combined with different sizes of the brake drum The max. brake torque must not exceed the max. torque of the coupling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Coupling with Brake Drum - ROTEX® BTAN - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Coupling with Brake Drum
ROTEX® BTAN
Torsionally Flexible Coupling with Brake Drum ROTEX® BTAN
ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling with brake drum suitable for installation of external drum brakes With double shoes to DIN 15431/15435 Each coupling type may be combined with different sizes of the brake drum The max. brake torque must not exceed the max. torque of the coupling

ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.

ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.

Product features

  • Jaw-type coupling with brake drum suitable for installation of external drum brakes
  • With double shoes to DIN 15431/15435
  • Each coupling type may be combined with different sizes of the brake drum
  • The max. brake torque must not exceed the max. torque of the coupling
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number ROTEX® BTAN
Product Name Torsionally Flexible Coupling with Brake Drum
Coupling Type Spider; Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details