ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping torsional vibrations and absorbing shocks produced by the uneven operation of certain prime movers.
ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness.
| KTR Corporation | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | ROTEX® A-H |
| Product Name | Double Flange Torsionally Flexible Coupling |
| Coupling Type | Spider; Torsionally Flexible Coupling |
| Rated Torque | 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm) |
| Units | English Design; Metric Design |
| Bore Diameter | 0.7874 to 5.51 inch (20 to 140 mm) |