KTR Corporation Steel Lamina Coupling RIGIFLEX®-HP L

Description
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Torque up to 330,000 Nm Type L for large shaft diameters Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths Torsional stiffness optimised for individual applications In accordance with API 671
Datasheet
Description
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Torque up to 330,000 Nm Type L for large shaft diameters Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths Torsional stiffness optimised for individual applications In accordance with API 671
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Lamina Coupling - RIGIFLEX®-HP L - KTR Corporation
Michigan City, IN, USA
Steel Lamina Coupling
RIGIFLEX®-HP L
Steel Lamina Coupling RIGIFLEX®-HP L
RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws. Product features High-performance steel lamina coupling for high-speed and demanding drives Torque up to 330,000 Nm Type L for large shaft diameters Spacer to be assembled/disassembl ed radially Low-ventilation type Variable spacer lengths Torsional stiffness optimised for individual applications In accordance with API 671

RIGIFLEX® couplings are used on such applications which require a reliable and maintenance-free torque transmission with shaft displacement at the same time. The laminas are waisted lamina sets arranged in layers. They are connected to the hubs or flanges, respectively, in an absolutely backlash-free fit by means of positive-locking set screws.

Product features

  • High-performance steel lamina coupling for high-speed and demanding drives
  • Torque up to 330,000 Nm
  • Type L for large shaft diameters
  • Spacer to be assembled/disassembled radially
  • Low-ventilation type
  • Variable spacer lengths
  • Torsional stiffness optimised for individual applications
  • In accordance with API 671
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RIGIFLEX®-HP L
Product Name Steel Lamina Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 176991 to 2.92E6 In-lbs (204082 to 3.37E6 kg-cm)
Rated Speed 5800 to 13800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
Flexible Couplings - 606007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details