KTR Corporation Backlash-Free Servo Coupling RADEX®-NC EK

Description
The RADEX®-NC is a line particularly developed for the servo technology. In this coupling a package of torsionally-stiff steel lamina that are soft in bending ensures a reliable compensation for axial, angular and radial shaft displacements. As all-metal coupling – the laminae are made from stainless steel – the RADEX®-NC can even be used with temperatures up to 200° C and under aggressive ambient conditions. Two types are available: EK for single-cardanic and DK for double-cardanic. The RADEX-NC comes with clamping hubs as standard. Product features Single cardanic design Compensates for axial and angular misalignment Compact design Optionally available with feather key
Datasheet
Description
The RADEX®-NC is a line particularly developed for the servo technology. In this coupling a package of torsionally-stiff steel lamina that are soft in bending ensures a reliable compensation for axial, angular and radial shaft displacements. As all-metal coupling – the laminae are made from stainless steel – the RADEX®-NC can even be used with temperatures up to 200° C and under aggressive ambient conditions. Two types are available: EK for single-cardanic and DK for double-cardanic. The RADEX-NC comes with clamping hubs as standard. Product features Single cardanic design Compensates for axial and angular misalignment Compact design Optionally available with feather key
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free Servo Coupling - RADEX®-NC EK - KTR Corporation
Michigan City, IN, USA
Backlash-Free Servo Coupling
RADEX®-NC EK
Backlash-Free Servo Coupling RADEX®-NC EK
The RADEX®-NC is a line particularly developed for the servo technology. In this coupling a package of torsionally-stiff steel lamina that are soft in bending ensures a reliable compensation for axial, angular and radial shaft displacements. As all-metal coupling – the laminae are made from stainless steel – the RADEX®-NC can even be used with temperatures up to 200° C and under aggressive ambient conditions. Two types are available: EK for single-cardanic and DK for double-cardanic. The RADEX-NC comes with clamping hubs as standard. Product features Single cardanic design Compensates for axial and angular misalignment Compact design Optionally available with feather key

The RADEX®-NC is a line particularly developed for the servo technology. In this coupling a package of torsionally-stiff steel lamina that are soft in bending ensures a reliable compensation for axial, angular and radial shaft displacements. As all-metal coupling – the laminae are made from stainless steel – the RADEX®-NC can even be used with temperatures up to 200° C and under aggressive ambient conditions. Two types are available: EK for single-cardanic and DK for double-cardanic. The RADEX-NC comes with clamping hubs as standard.

Product features

  • Single cardanic design
  • Compensates for axial and angular misalignment
  • Compact design
  • Optionally available with feather key
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RADEX®-NC EK
Product Name Backlash-Free Servo Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 70.8 to 3274 In-lbs (81.63 to 3776 kg-cm)
Rated Speed 7000 to 25000 rpm
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
Flexible Coupling Flectors - 2032397 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details