KTR Corporation Backlash-Free, Torsionally Rigid Short-Mounting Double Cardanic All-Steel Coupling RADEX®-N NNZ

Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Short, double-cardanic coupling Axial assembly/disassembly Ideally replaceable by all-steel gear couplings Standard range up to size 70 in stock
Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Short, double-cardanic coupling Axial assembly/disassembly Ideally replaceable by all-steel gear couplings Standard range up to size 70 in stock
Datasheet
Datasheet Summary
Powered by GS/AI

The RADEX®-N NNZ is a backlash-free, torsionally rigid coupling designed for high-performance applications. It features a double-cardanic design that allows for compensation of significant misalignments while maintaining low restoring forces. Constructed from high-strength stainless spring steel, this coupling is suitable for operating temperatures up to 280°C. It is available in various hub designs, including options for frictionally engaged shaft-hub connections, which enhance torque transmission without backlash. The coupling can be delivered as individual parts or assembled upon request, and balancing is available if required. It is particularly well-suited for applications in mixers, agitators, pumps, and machinery that experience high radial loads. The RADEX®-N NNZ is a compact solution that can replace traditional all-steel gear couplings, making it a versatile choice for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The RADEX®-N NNZ is a backlash-free, torsionally rigid coupling designed for high-performance applications. It features a double-cardanic design that allows for compensation of significant misalignments while maintaining low restoring forces. Constructed from high-strength stainless spring steel, this coupling is suitable for operating temperatures up to 280°C. It is available in various hub designs, including options for frictionally engaged shaft-hub connections, which enhance torque transmission without backlash. The coupling can be delivered as individual parts or assembled upon request, and balancing is available if required. It is particularly well-suited for applications in mixers, agitators, pumps, and machinery that experience high radial loads. The RADEX®-N NNZ is a compact solution that can replace traditional all-steel gear couplings, making it a versatile choice for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Rigid Short-Mounting Double Cardanic All-Steel Coupling - RADEX®-N NNZ - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Rigid Short-Mounting Double Cardanic All-Steel Coupling
RADEX®-N NNZ
Backlash-Free, Torsionally Rigid Short-Mounting Double Cardanic All-Steel Coupling RADEX®-N NNZ
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Short, double-cardanic coupling Axial assembly/disassembly Ideally replaceable by all-steel gear couplings Standard range up to size 70 in stock

The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C.

Product features

  • Short, double-cardanic coupling
  • Axial assembly/disassembly
  • Ideally replaceable by all-steel gear couplings
  • Standard range up to size 70 in stock
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RADEX®-N NNZ
Product Name Backlash-Free, Torsionally Rigid Short-Mounting Double Cardanic All-Steel Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 265 to 159292 In-lbs (306 to 183673 kg-cm)
Rated Speed 3400 to 20000 rpm
Units English Design; Metric Design
Bore Diameter 0.7874 to 4.53 inch (20 to 115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Flexible Coupling Flectors - 2032391 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.5512 inch (14 mm)
View Details