KTR Corporation Backlash-Free, Torsionally Rigid Double Cardanic All-Steel Coupling RADEX®-N NANA 3 (API 610)

Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Design for pump drives Design available acc. to API 610 Spacers adjusted to standard pump dismounting dimensions (DBSE) Radial assembly, no displacement of the machines required
Datasheet
Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Design for pump drives Design available acc. to API 610 Spacers adjusted to standard pump dismounting dimensions (DBSE) Radial assembly, no displacement of the machines required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Rigid Double Cardanic All-Steel Coupling - RADEX®-N NANA 3 (API 610) - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Rigid Double Cardanic All-Steel Coupling
RADEX®-N NANA 3 (API 610)
Backlash-Free, Torsionally Rigid Double Cardanic All-Steel Coupling RADEX®-N NANA 3 (API 610)
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Design for pump drives Design available acc. to API 610 Spacers adjusted to standard pump dismounting dimensions (DBSE) Radial assembly, no displacement of the machines required

The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C.

Product features

  • Design for pump drives
  • Design available acc. to API 610
  • Spacers adjusted to standard pump dismounting dimensions (DBSE)
  • Radial assembly, no displacement of the machines required
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RADEX®-N NANA 3 (API 610)
Product Name Backlash-Free, Torsionally Rigid Double Cardanic All-Steel Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Flexible Couplings - 606019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details