KTR Corporation Backlash-Free, Torsionally Rigid All-Steel Coupling for Large Shaft Dimensions RADEX®-N Composite

Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Coupling with spacer from carbon fiber (CFK) For large shaft distance dimensions without additional bearing All steel parts from stainless material CFK-pipe glued with flanges and radially bolted in addition Spacer sealed against environmental influences On request with ATEX approval
Datasheet
Description
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Coupling with spacer from carbon fiber (CFK) For large shaft distance dimensions without additional bearing All steel parts from stainless material CFK-pipe glued with flanges and radially bolted in addition Spacer sealed against environmental influences On request with ATEX approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backlash-Free, Torsionally Rigid All-Steel Coupling for Large Shaft Dimensions - RADEX®-N Composite - KTR Corporation
Michigan City, IN, USA
Backlash-Free, Torsionally Rigid All-Steel Coupling for Large Shaft Dimensions
RADEX®-N Composite
Backlash-Free, Torsionally Rigid All-Steel Coupling for Large Shaft Dimensions RADEX®-N Composite
The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Coupling with spacer from carbon fiber (CFK) For large shaft distance dimensions without additional bearing All steel parts from stainless material CFK-pipe glued with flanges and radially bolted in addition Spacer sealed against environmental influences On request with ATEX approval

The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C.

Product features

  • Coupling with spacer from carbon fiber (CFK)
  • For large shaft distance dimensions without additional bearing
  • All steel parts from stainless material
  • CFK-pipe glued with flanges and radially bolted in addition
  • Spacer sealed against environmental influences
  • On request with ATEX approval
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number RADEX®-N Composite
Product Name Backlash-Free, Torsionally Rigid All-Steel Coupling for Large Shaft Dimensions
Coupling Type Torsionally Flexible Coupling
Rated Torque 19469 to 159292 In-lbs (22449 to 183673 kg-cm)
Rated Speed 3400 to 5900 rpm
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Flexible Coupling Flectors - 2032423 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details