KTR Corporation Torsionally Flexible Coupling POLY-NORM® AR (2-piece)

Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features 2-pieces shaft coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly Maintenance-free Short-constructing, small dimension of shaft distance Use in general machinery Elastomer ring in built-in condition changeable
Datasheet
Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features 2-pieces shaft coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly Maintenance-free Short-constructing, small dimension of shaft distance Use in general machinery Elastomer ring in built-in condition changeable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Coupling - POLY-NORM® AR (2-piece) - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Coupling
POLY-NORM® AR (2-piece)
Torsionally Flexible Coupling POLY-NORM® AR (2-piece)
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features 2-pieces shaft coupling for torque transmission and damping of torsional vibrations Axial plug-in, easy assembly Maintenance-free Short-constructing, small dimension of shaft distance Use in general machinery Elastomer ring in built-in condition changeable

The POLY-NORM® coupling is a torsionally-flexible, shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry.

Product features

  • 2-pieces shaft coupling for torque transmission and damping of torsional vibrations
  • Axial plug-in, easy assembly
  • Maintenance-free
  • Short-constructing, small dimension of shaft distance
  • Use in general machinery
  • Elastomer ring in built-in condition changeable
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number POLY-NORM® AR (2-piece)
Product Name Torsionally Flexible Coupling
Coupling Type Torsionally Flexible Coupling
Rated Torque 354 to 237168 In-lbs (408 to 273469 kg-cm)
Torsional Stiffness 136 to 412623 in-lb/deg (256 to 777003 mN-m/arcmin)
Units English Design; Metric Design
Bore Diameter 1.18 to 7.87 inch (30 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details