KTR Corporation Torsionally Flexible Coupling with Disk for Braking Calipers POLY-NORM® ADR-SBA

Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For braking calipers as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm
Datasheet
Description
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For braking calipers as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Coupling with Disk for Braking Calipers - POLY-NORM® ADR-SBA - KTR Corporation
Michigan City, IN, USA
Torsionally Flexible Coupling with Disk for Braking Calipers
POLY-NORM® ADR-SBA
Torsionally Flexible Coupling with Disk for Braking Calipers POLY-NORM® ADR-SBA
The POLY-NORM® coupling is a torsionally-flexible , shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For braking calipers as brake to stop Elastomer ring in built-in condition changeable Axially plug-in, easy assembly Maintenance-free Short-constructing – small dimension of shaft distance Torques from 40 to 5,500 Nm

The POLY-NORM® coupling is a torsionally-flexible, shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry.

Product features

  • For braking calipers as brake to stop
  • Elastomer ring in built-in condition changeable
  • Axially plug-in, easy assembly
  • Maintenance-free
  • Short-constructing – small dimension of shaft distance
  • Torques from 40 to 5,500 Nm
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number POLY-NORM® ADR-SBA
Product Name Torsionally Flexible Coupling with Disk for Braking Calipers
Coupling Type Torsionally Flexible Coupling
Rated Torque 796 to 237168 In-lbs (918 to 273469 kg-cm)
Units English Design; Metric Design
Bore Diameter 1.57 to 6.89 inch (40 to 175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details