KTR Corporation Oil/Air Cooler OPC

Description
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler for a maximum static operating pressure of 26 bar Driving motor 230 V/400 V IP55 Suitable for hydraulic oil, gear lubricant oil and lubricating oil Easy maintenance and good options for cleaning Available with filter Low sound pressure level CE certification Short delivery period
Datasheet
Description
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler for a maximum static operating pressure of 26 bar Driving motor 230 V/400 V IP55 Suitable for hydraulic oil, gear lubricant oil and lubricating oil Easy maintenance and good options for cleaning Available with filter Low sound pressure level CE certification Short delivery period
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil/Air Cooler - OPC - KTR Corporation
Michigan City, IN, USA
Oil/Air Cooler
OPC
Oil/Air Cooler OPC
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler for a maximum static operating pressure of 26 bar Driving motor 230 V/400 V IP55 Suitable for hydraulic oil, gear lubricant oil and lubricating oil Easy maintenance and good options for cleaning Available with filter Low sound pressure level CE certification Short delivery period

KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary.

Product features

  • High-performance cooler for a maximum static operating pressure of 26 bar
  • Driving motor 230 V/400 V IP55
  • Suitable for hydraulic oil, gear lubricant oil and lubricating oil
  • Easy maintenance and good options for cleaning
  • Available with filter
  • Low sound pressure level
  • CE certification
  • Short delivery period
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Heat Exchangers
Product Number OPC
Product Name Oil/Air Cooler
Application / Industry Automotive / Vehicular; Hydraulic; Oil Heating / Cooling; Machine Tools, Elevators, Test Benches, Add-on Coolers, Bypass Flow Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing; Oil Heating / Cooling
Technology Plate
Working Pressure 0 to 580 psi (0.0 to 408 m H2O)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details