KTR Corporation Oil/Air Cooler OAC

Description
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler net for a maximum static operating pressure of 26 bar in aluminium (Al) Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Fan drive in 12 V, 24 V, 230 V/400 V and hydraulic drive Easy maintenance and good options for cleaning Low sound pressure level CE certification OAC with KTL Coating The special dipping paint allows to protect those areas of the cooler which are difficult to access The coolers are supplied with a special electric motor of protection class IP56 The extra protection coating does not have any effect on the efficiency of the cooler"
Datasheet
Description
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler net for a maximum static operating pressure of 26 bar in aluminium (Al) Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Fan drive in 12 V, 24 V, 230 V/400 V and hydraulic drive Easy maintenance and good options for cleaning Low sound pressure level CE certification OAC with KTL Coating The special dipping paint allows to protect those areas of the cooler which are difficult to access The coolers are supplied with a special electric motor of protection class IP56 The extra protection coating does not have any effect on the efficiency of the cooler"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil/Air Cooler - OAC - KTR Corporation
Michigan City, IN, USA
Oil/Air Cooler
OAC
Oil/Air Cooler OAC
KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler net for a maximum static operating pressure of 26 bar in aluminium (Al) Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Fan drive in 12 V, 24 V, 230 V/400 V and hydraulic drive Easy maintenance and good options for cleaning Low sound pressure level CE certification OAC with KTL Coating The special dipping paint allows to protect those areas of the cooler which are difficult to access The coolers are supplied with a special electric motor of protection class IP56 The extra protection coating does not have any effect on the efficiency of the cooler"

KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each depending on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary.

Product features

  • High-performance cooler net for a maximum static operating pressure of 26 bar in aluminium (Al)
  • Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine
  • Fan drive in 12 V, 24 V, 230 V/400 V and hydraulic drive
  • Easy maintenance and good options for cleaning
  • Low sound pressure level
  • CE certification
  • OAC with KTL Coating
  • The special dipping paint allows to protect those areas of the cooler which are difficult to access
  • The coolers are supplied with a special electric motor of protection class IP56
  • The extra protection coating does not have any effect on the efficiency of the cooler"
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Heat Exchangers
Product Number OAC
Product Name Oil/Air Cooler
Application / Industry Automotive / Vehicular; Domestic water use.; Hydraulic; Marine; Oil Heating / Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Tower Equipment -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
Working Pressure -15 to 44 psi (-10.21 to 30.62 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details