KTR Corporation Flexible Flange Coupling MONOLASTIC®

Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Single-piece, flexible flange coupling For the drive of diesel engine/hydraulic pump up to 250 kW Available in different shore hardnesses Axial plug-in in connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
Datasheet
Description
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Single-piece, flexible flange coupling For the drive of diesel engine/hydraulic pump up to 250 kW Available in different shore hardnesses Axial plug-in in connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Flange Coupling - MONOLASTIC® - KTR Corporation
Michigan City, IN, USA
Flexible Flange Coupling
MONOLASTIC®
Flexible Flange Coupling MONOLASTIC®
Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Single-piece, flexible flange coupling For the drive of diesel engine/hydraulic pump up to 250 kW Available in different shore hardnesses Axial plug-in in connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting

Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands, while primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required.

Product features

  • Single-piece, flexible flange coupling
  • For the drive of diesel engine/hydraulic pump up to 250 kW
  • Available in different shore hardnesses
  • Axial plug-in in connection with pump spline shaft
  • Available for SAE and DIN pump spline shafts
  • Available with 3-hole and SAE mounting
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number MONOLASTIC®
Product Name Flexible Flange Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 885 to 8850 In-lbs (1020 to 10204 kg-cm)
Rated Speed 6000 rpm
Units English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details