KTR Corporation Magnetic Coupling MINEX®-S

Description
The MINEX®-S is a permanent-magnetic synchronous coupling that transmits torque through magnetic forces between the internal and the external rotor. It ensures a hermetic separation of the drive and the driven side in its main function as sealing element in pumps and agitators. For critical media like aggressive acids etc. it serves as a reliable seal and prevents serious leakages occurring. Product features Contactless torque transmission with permanent magnets Hermetic separation of the driving and driven side Resistant to aggressive media Torque from 0.15 to 1,000 Nm Optionally API 685 Frequently used in vacuum and fluid pumps
Datasheet
Description
The MINEX®-S is a permanent-magnetic synchronous coupling that transmits torque through magnetic forces between the internal and the external rotor. It ensures a hermetic separation of the drive and the driven side in its main function as sealing element in pumps and agitators. For critical media like aggressive acids etc. it serves as a reliable seal and prevents serious leakages occurring. Product features Contactless torque transmission with permanent magnets Hermetic separation of the driving and driven side Resistant to aggressive media Torque from 0.15 to 1,000 Nm Optionally API 685 Frequently used in vacuum and fluid pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Coupling - MINEX®-S - KTR Corporation
Michigan City, IN, USA
Magnetic Coupling
MINEX®-S
Magnetic Coupling MINEX®-S
The MINEX®-S is a permanent-magnetic synchronous coupling that transmits torque through magnetic forces between the internal and the external rotor. It ensures a hermetic separation of the drive and the driven side in its main function as sealing element in pumps and agitators. For critical media like aggressive acids etc. it serves as a reliable seal and prevents serious leakages occurring. Product features Contactless torque transmission with permanent magnets Hermetic separation of the driving and driven side Resistant to aggressive media Torque from 0.15 to 1,000 Nm Optionally API 685 Frequently used in vacuum and fluid pumps

The MINEX®-S is a permanent-magnetic synchronous coupling that transmits torque through magnetic forces between the internal and the external rotor. It ensures a hermetic separation of the drive and the driven side in its main function as sealing element in pumps and agitators. For critical media like aggressive acids etc. it serves as a reliable seal and prevents serious leakages occurring.

Product features

  • Contactless torque transmission with permanent magnets
  • Hermetic separation of the driving and driven side
  • Resistant to aggressive media
  • Torque from 0.15 to 1,000 Nm
  • Optionally API 685
  • Frequently used in vacuum and fluid pumps
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Flexible Couplings
Product Number MINEX®-S
Product Name Magnetic Coupling
Rated Torque 4867 to 8850 In-lbs (5612 to 10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details