KTR Corporation KTRC Couplings KTR-38MMST-HD28-38MMCA

Description
Coupling, 38mm ST to 38mm CA Bore,
Description
Coupling, 38mm ST to 38mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-38MMST-HD28-38MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 38mm ST to 38mm CA Bore,

Coupling, 38mm ST to 38mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-38MMST-HD28-38MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details