KTR Corporation KTRC Couplings KTR-38MMST-HD28-1375CA

Description
Coupling, 38mm ST to 1-3/8in. CA Bore,
Description
Coupling, 38mm ST to 1-3/8in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-38MMST-HD28-1375CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 38mm ST to 1-3/8in. CA Bore,

Coupling, 38mm ST to 1-3/8in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-38MMST-HD28-1375CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details