KTR Corporation KTRC Couplings KTR-28MMST-HD24-28MMCA

Description
Coupling, 28mm ST to 28mm CA Bore,
Description
Coupling, 28mm ST to 28mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-28MMST-HD24-28MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 28mm ST to 28mm CA Bore,

Coupling, 28mm ST to 28mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-28MMST-HD24-28MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details