KTR Corporation KTRC Couplings KTR-28MMST-HD24-0875CA

Description
Coupling, 28mm ST to 7/8in. CA Bore,
Description
Coupling, 28mm ST to 7/8in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-28MMST-HD24-0875CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 28mm ST to 7/8in. CA Bore,

Coupling, 28mm ST to 7/8in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-28MMST-HD24-0875CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details