KTR Corporation KTRC Couplings KTR-28MMST-HD24-0750CA

Description
Coupling, 28mm ST to 3/4in. CA Bore,
Description
Coupling, 28mm ST to 3/4in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-28MMST-HD24-0750CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 28mm ST to 3/4in. CA Bore,

Coupling, 28mm ST to 3/4in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-28MMST-HD24-0750CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
2.85
Specs
Rated Torque 180 In-lbs (208 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details