KTR Corporation CLAMPEX® Self-centering Clamping Set KTR 250

Description
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub
Datasheet
Description
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLAMPEX® Self-centering Clamping Set - KTR 250 - KTR Corporation
Michigan City, IN, USA
CLAMPEX® Self-centering Clamping Set
KTR 250
CLAMPEX® Self-centering Clamping Set KTR 250
CLAMPEX® clamping elements are shaft-hub-connection s. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other. Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard tools Ideal for drives with high alternating loads Corrosion-protected designs on request Overload protection of the machine components by slipping of the clamping element on the shaft No shearing off / deflection of feather keys / feather keyways Freely adjustable angle and axial position of the hub

CLAMPEX® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements. Here series KTR 150 forms the only exception. Depending on the type the clamping elements are either untightened merely by declamping the screws or additionally pulling off the individual elements of the clamping set from each other.
Among others, CLAMPEX® clamping elements are preferred as an alternative to feather key connections.

Advantages

  • Material saving by small shaft and hub dimensions
  • Simplified production processes for shaft and hub
  • Low notch effect in shaft and hub area
  • Feather keyways in shaft and hub are superfluous
  • Easy assembly and disassembly with standard tools
  • Ideal for drives with high alternating loads
  • Corrosion-protected designs on request
  • Overload protection of the machine components by slipping of the clamping element on the shaft
  • No shearing off / deflection of feather keys / feather keyways
  • Freely adjustable angle and axial position of the hub
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Shaft-Hub Locking Devices
Product Number KTR 250
Product Name CLAMPEX® Self-centering Clamping Set
Application Internal (Thru Bore)
Unlock Full Specs
to access all available technical data

Similar Products

Door locking devices - AV 15 - AV15LB2KX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details