KTR Corporation KTRC Couplings KTR-24MMST-LD19-24MMST

Description
Coupling, 24mm ST to 24mm ST Bore,
Description
Coupling, 24mm ST to 24mm ST Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-24MMST-LD19-24MMST - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 24mm ST to 24mm ST Bore,

Coupling, 24mm ST to 24mm ST Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-24MMST-LD19-24MMST
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Flexible Spline Coupling, 34mm Overall length and 5 mm Bores - A 5Z28M2005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
View Details