KTR Corporation KTRC Couplings KTR-20MMST-LD24-1000CA

Description
Coupling, 20mm ST to 1in. CA Bore, ND
Description
Coupling, 20mm ST to 1in. CA Bore, ND

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-20MMST-LD24-1000CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 20mm ST to 1in. CA Bore, ND

Coupling, 20mm ST to 1in. CA Bore, ND

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-20MMST-LD24-1000CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.6299 to 3.94 inch (16 to 100 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details