KTR Corporation KTRC Couplings KTR-20MMST-HD24-0750CA

Description
Coupling, 20mm ST to 3/4in. CA Bore,
Description
Coupling, 20mm ST to 3/4in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-20MMST-HD24-0750CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 20mm ST to 3/4in. CA Bore,

Coupling, 20mm ST to 3/4in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-20MMST-HD24-0750CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details