KTR Corporation KTRC Couplings KTR-19MMST-LD24-20MMST

Description
Coupling, 19mm ST to 20mm ST Bore,
Description
Coupling, 19mm ST to 20mm ST Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-19MMST-LD24-20MMST - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 19mm ST to 20mm ST Bore,

Coupling, 19mm ST to 20mm ST Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-19MMST-LD24-20MMST
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details