KTR Corporation KTRC Couplings KTR-19MMST-LD24-0875CA

Description
Coupling, 19mm ST to 7/8in. CA Bore,
Description
Coupling, 19mm ST to 7/8in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-19MMST-LD24-0875CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 19mm ST to 7/8in. CA Bore,

Coupling, 19mm ST to 7/8in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-19MMST-LD24-0875CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details