KTR Corporation KTRC Couplings KTR-19MMST-LD19-24MMCA

Description
Coupling, 19mm ST to 24mm CA Bore,
Description
Coupling, 19mm ST to 24mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-19MMST-LD19-24MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 19mm ST to 24mm CA Bore,

Coupling, 19mm ST to 24mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-19MMST-LD19-24MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details