KTR Corporation KTRC Couplings KTR-18MMCA-HD24-24MMCA

Description
Coupling, 18mm CA to 24mm CA Bore,
Description
Coupling, 18mm CA to 24mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-18MMCA-HD24-24MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 18mm CA to 24mm CA Bore,

Coupling, 18mm CA to 24mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-18MMCA-HD24-24MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details