KTR Corporation KTRC Couplings KTR-14MMST-LD19-22MMCA

Description
Coupling, 14mm ST to 22mm CA Bore,
Description
Coupling, 14mm ST to 22mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-14MMST-LD19-22MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 14mm ST to 22mm CA Bore,

Coupling, 14mm ST to 22mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-14MMST-LD19-22MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details