KTR Corporation KTRC Couplings KTR-14MMST-LD19-15MMCA

Description
Coupling, 14mm ST to 15mm CA Bore,
Description
Coupling, 14mm ST to 15mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-14MMST-LD19-15MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 14mm ST to 15mm CA Bore,

Coupling, 14mm ST to 15mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-14MMST-LD19-15MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details