KTR Corporation KTRC Couplings KTR-14MMCA-HD24-18MMCA

Description
Coupling, 14mm CA to 18mm CA Bore,
Description
Coupling, 14mm CA to 18mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-14MMCA-HD24-18MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 14mm CA to 18mm CA Bore,

Coupling, 14mm CA to 18mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-14MMCA-HD24-18MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 132147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details