KTR Corporation KTRC Couplings KTR-12MMCA-LD19-15MMCA

Description
Coupling, 12mm CA to 15mm CA Bore,
Description
Coupling, 12mm CA to 15mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-12MMCA-LD19-15MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 12mm CA to 15mm CA Bore,

Coupling, 12mm CA to 15mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-12MMCA-LD19-15MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Flexible Coupling Flectors - 2032413 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details