KTR Corporation KTRC Couplings KTR-1125CA-LD24-18MMCA

Description
Coupling, 1-1/8in. CA to 18mm CA Bore,
Description
Coupling, 1-1/8in. CA to 18mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1125CA-LD24-18MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1-1/8in. CA to 18mm CA Bore,

Coupling, 1-1/8in. CA to 18mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1125CA-LD24-18MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details