KTR Corporation KTRC Couplings KTR-1000ST-LD28-1000ST

Description
Coupling, 1in. ST to 1in. ST Bore, ND
Description
Coupling, 1in. ST to 1in. ST Bore, ND

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1000ST-LD28-1000ST - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1in. ST to 1in. ST Bore, ND

Coupling, 1in. ST to 1in. ST Bore, ND

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1000ST-LD28-1000ST
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details