KTR Corporation KTRC Couplings KTR-1000ST-HD28-38MMCA

Description
Coupling, 1in. ST to 38mm CA Bore, HD
Description
Coupling, 1in. ST to 38mm CA Bore, HD

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1000ST-HD28-38MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1in. ST to 38mm CA Bore, HD

Coupling, 1in. ST to 38mm CA Bore, HD

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1000ST-HD28-38MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details