KTR Corporation KTRC Couplings KTR-1000ST-HD28-1000ST

Description
Coupling, 1in. ST to 1in. ST Bore, HD
Description
Coupling, 1in. ST to 1in. ST Bore, HD

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1000ST-HD28-1000ST - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1in. ST to 1in. ST Bore, HD

Coupling, 1in. ST to 1in. ST Bore, HD

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1000ST-HD28-1000ST
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details