KTR Corporation KTRC Couplings KTR-1000CA-LD24-1125CA

Description
Coupling, 1in. CA to 1-1/8in. CA Bore,
Description
Coupling, 1in. CA to 1-1/8in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-1000CA-LD24-1125CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 1in. CA to 1-1/8in. CA Bore,

Coupling, 1in. CA to 1-1/8in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-1000CA-LD24-1125CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details