KTR Corporation KTRC Couplings KTR-08MMSI-HD14-11MMSI

Description
Coupling, 8mm SI to 11mm SI Bore, HD
Description
Coupling, 8mm SI to 11mm SI Bore, HD

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-08MMSI-HD14-11MMSI - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 8mm SI to 11mm SI Bore, HD

Coupling, 8mm SI to 11mm SI Bore, HD

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-08MMSI-HD14-11MMSI
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Flexible Coupling Flectors - 2032410 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details