KTR Corporation KTRC Couplings KTR-0875ST-LD24-0625CA

Description
Coupling, 7/8in. ST to 5/8in. CA Bore,
Description
Coupling, 7/8in. ST to 5/8in. CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0875ST-LD24-0625CA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 7/8in. ST to 5/8in. CA Bore,

Coupling, 7/8in. ST to 5/8in. CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0875ST-LD24-0625CA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details