KTR Corporation KTRC Couplings KTR-0875ST-HD24-28MMCA

Description
Coupling, 7/8in. ST to 28mm CA Bore,
Description
Coupling, 7/8in. ST to 28mm CA Bore,

Suppliers

Company
Product
Description
Supplier Links
KTRC Couplings - KTR-0875ST-HD24-28MMCA - Galco Industrial Electronics
Madison Heights, MI, United States
Coupling, 7/8in. ST to 28mm CA Bore,

Coupling, 7/8in. ST to 28mm CA Bore,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Flexible Couplings
Product Number KTR-0875ST-HD24-28MMCA
Product Name KTRC Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details